The IN16BNOY12Z is a 16mm panel-mount LED indicator with a rounded bezel, orange/yellow dual LED color, nickel-plated brass finish, and screw terminals. It operates at 12V with an LED forward current rating of 25mA for orange and 30mA for yellow, and has a peak forward current of 120mA and 160mA respectively. The LED has a forward voltage of 2.0V and 3.3V, luminous intensity of 120mcd and 170mcd, and a viewing angle of 145 degrees. The device is rated for operation from -40°C to 85°C, has an IP67 sealing degree, 10G vibration resistance, and a dielectric strength of 1500Vrms. The housing and face plate are made of nickel-plated brass, with a polycarbonate lens and PBT terminal support. An internal resistor is incorporated for 12V operation.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BNOY12Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |