The IN16BNOG24Z is a 16mm panel-mount LED indicator with a rounded bezel, orange/green dual LED color, nickel-plated brass finish, and screw terminals. It operates at 24V, has an IP67 sealing rating, and is rated for an operating temperature range of -40°C to 85°C. The LED forward current is 30mA for orange and green, with a peak forward current of 160mA. The device supports 10G vibration resistance and has a dielectric strength of 1500Vrms. The lens is polycarbonate, and the housing and faceplate are nickel-plated brass. Terminals are tin-plated brass, and it includes one hex nut and one O-ring.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BNOG24Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |