The IN16BNOG110Z is a 16mm panel-mount LED indicator with a rounded bezel, orange/green dual LED color, nickel-plated brass finish, and screw terminals. It operates at 110V with an internal resistor, has an IP67 sealing degree, and functions across a temperature range of -40°C to 85°C. The device supports 10G vibration resistance and is rated for 3mA to 20mA LED current.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BNOG110Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |