The IN16BNGB24Z is a 16mm panel-mount LED indicator with a nickel-plated brass finish and a rounded bezel, featuring a green/blue dual LED configuration. It includes an integrated 24V DC resistor and screw terminals. The device operates from -40°C to 85°C, meets IP67 sealing standards, and withstands 10G vibration. The LED forward current for green and blue is 30mA average and 160mA peak, with a forward voltage of 3.3V typical and 3.6V maximum. The viewing angle is 145 degrees, and the dielectric strength is 1500Vrms minimum from case to LED. Insulation resistance is at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BNGB24Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |