The IN16BNGB24C is a 16mm panel-mount LED indicator with a nickel-plated brass finish and a rounded bezel, featuring a green and blue dual-color LED configuration. It operates at 24V with a built-in current-limiting resistor, specified for forward currents up to 30mA per LED and a peak forward current of 160mA per LED. The device has a dielectric strength of 1500Vrms, an insulation resistance of at least 100MΩ, and is sealed to IP67. Operating and storage temperatures range from -40°C to 85°C. It uses a .100" quick connect terminal option and includes a hex nut and O-ring for installation. The viewing angle is 145 degrees, and the LED spectral characteristics meet the ratings for green and blue wavelengths. Vibration resistance is rated at 10G, and shock resistance is specified at 50Hz with 1.2mm amplitude.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BNGB24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |