The IN series LED indicators are panel-mount devices designed for use in control panels, with a 16mm panel cutout and screw terminal option. The housing and faceplate are available in nickel-plated brass, with a polycarbonate lens and stainless steel or brass threading. The device is rated for 220V AC/DC operation with an internal resistor, features an IP67 seal, and operates from -40°C to 85°C. It meets 10G vibration resistance and 50Hz, 1.2mm shock criteria. LED color is green/blue dual, with forward current ratings of 30mA average and 160mA peak per LED, luminous intensity of 170mcd (green) and 100mcd (blue), and a viewing angle of 145 degrees. It includes an O-ring and hex nut for mounting.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BNGB220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |