The IN16BNGB220C is a 16mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and dual green/blue LED color. It operates at 220V with an internal resistor and uses a .100" quick connect terminal. The unit meets IP67 sealing, withstands 10G vibration, and operates from -40°C to 85°C. Each LED has a forward current rating of 30mA, forward voltage of 3.3V typical and 3.6V maximum, and luminous intensity of 170mcd for green and 100mcd for blue. Dielectric strength is 1500Vrms min and insulation resistance is ≥100MΩ min. The housing and face plate are nickel-plated brass, the lens is polycarbonate, and the terminal support is polybutylene terephthalate.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BNGB220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |