The IN16BNGB12Z is a 16mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and a green/blue dual LED in common cathode configuration. It includes a 12V internal resistor and uses screw terminals. The device has an ingress protection rating of IP67, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 30mA for green and blue, with a forward voltage of up to 3.6V at 20mA. The viewing angle is 145 degrees, and luminous intensity is 170 mcd for green and 100 mcd for blue at 20mA. The housing and faceplate are made of nickel-plated brass, and the lens is polycarbonate. An O-ring and hex nut are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BNGB12Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |