CIT Relay & Switch Indicators IN16BBYG12C

Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IN16BBYG12C is a 16mm panel-mount LED indicator with a black plated brass finish and a rounded bezel lens, featuring a yellow/green dual LED. It operates at 12V with a .100" quick connect terminal. The device has an IP67 sealing rating, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current rating is 20mA for yellow and 30mA for green, with a forward voltage of 2.5V max for yellow and 3.6V max for green. Peak forward current is 120mA for yellow and 160mA for green. Luminous intensity is 120 mcd for yellow and 170 mcd for green at 20mA, with a viewing angle of 145°. The housing is stainless steel or plated brass, and the lens is polycarbonate.

Datasheet Summary
Powered by GS/AI

The IN16BBYG12C is a 16mm panel-mount LED indicator with a black plated brass finish and a rounded bezel lens, featuring a yellow/green dual LED. It operates at 12V with a .100" quick connect terminal. The device has an IP67 sealing rating, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current rating is 20mA for yellow and 30mA for green, with a forward voltage of 2.5V max for yellow and 3.6V max for green. Peak forward current is 120mA for yellow and 160mA for green. Luminous intensity is 120 mcd for yellow and 170 mcd for green at 20mA, with a viewing angle of 145°. The housing is stainless steel or plated brass, and the lens is polycarbonate.

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN16BBYG12C
Product Name Indicators
Lamp Type LED Lamps
LED Color Yellow; Green
Terminal Type Quick Connect / Blade
Width 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 106464 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 3.05 mm (0.1201 inch)
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details