The IN16BBYG110Z is a panel-mount LED indicator with a 16mm panel cutout, black plated brass finish, and a rounded bezel lens. It features a yellow/green dual LED and operates at 110V with an internal resistor. The unit uses screw terminals, is rated IP67 for environmental sealing, and operates from -40°C to 85°C. Vibration resistance is 10G, and dielectric strength is 1500Vrms minimum. The housing and faceplate are constructed of black plated brass, with a polycarbonate lens and PBT terminal support. Terminals are tin-plated brass, and it includes a hex nut and O-ring.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BBYG110Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |