CIT Relay & Switch Indicators IN16BBYB24Z

Description
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN16BBYB24Z
Product Name Indicators
Lamp Type LED Lamps
LED Color Yellow; Blue
Terminal Type Screw Terminals
Width 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 364021 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
View Details
R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
MSL MicroStat Status Indicators - MSL1-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Clear
Terminal Type 3/4-Inch Pipe,Surface
View Details