The IN16BBRY24Z is a 16mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and red/yellow dual LED color, operating at 24V with screw terminals. It features IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 25mA for red and 30mA for yellow, with a forward voltage of up to 2.5V and 3.6V respectively, and luminous intensity of 120 mcd for red and 170 mcd for yellow. The device has an insulation resistance of at least 100MΩ and a dielectric strength of 1500Vrms min. The housing is stainless steel or plated brass, with a polycarbonate lens and PBT terminal support. An internal resistor is incorporated to match the 24V supply. The panel cutout is 16mm diameter.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BBRY24Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Yellow |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |