The IN series includes a 16mm panel-mount LED indicator with a rounded black plated brass bezel, a red/yellow dual LED, and an internal 110V resistor, terminated with screw terminals. It has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The housing and faceplate are black plated brass, with a polycarbonate lens and PBT terminal support. Terminals are tin-plated brass, and it includes a hex nut and O-ring. The red LED has a forward current rating of 25mA and forward voltage of 2.1V-2.5V; the yellow LED is rated at 30mA and 3.3V-3.6V. Luminous intensity is 120 mcd for red and 170 mcd for yellow at 20mA, with a 145° viewing angle. Dielectric strength is 1500Vrms min.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BBRY110Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Yellow |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |