The IN16BBRO6Z is a 16mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and red/orange dual LED color. It operates with a 6V internal resistor, features screw terminals, and meets IP67 sealing standards. Rated for 3mA to 20mA operating current, it supports an operating temperature range of -40°C to 85°C, with dielectric strength of 1500Vrms and insulation resistance of at least 100MΩ. Vibration resistance is rated at 10G, and shock resistance is specified at 50Hz with 1.2mm amplitude. The LED forward voltage for red is 2.4V maximum and for orange is 2.3V maximum at 20mA, with luminous intensity of 120mcd and 120mcd respectively, and viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BBRO6Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |