The IN series is a range of panel-mount LED indicators with a 16mm panel cutout, featuring a black plated brass finish and a rounded bezel lens. Available with a 24V internal resistor and red/orange dual LED color, it uses screw terminals for connection. The indicator is rated for 20mA forward current, operates from -40°C to 85°C, and meets IP67 sealing standards with 10G vibration resistance and 1500Vrms dielectric strength. The housing and faceplate are made of black plated brass, with a polycarbonate lens and PBT terminal support. Screw terminals are supported for 16mm to 25mm sizes.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BBRO24Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |