The IN16BBRO12Z is a 16mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and red/orange dual LED color. It includes a 12V internal resistor and screw terminals. The device has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 25mA for red and orange, with a forward voltage of 2.1V (red) and 2.0V (orange) at 20mA. The viewing angle is 145 degrees, and luminous intensity is 120 mcd for both colors. The housing and face plate are constructed from black plated brass, and the lens is polycarbonate. An O-ring and hex nut are supplied for mounting.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BBRO12Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |