CIT Relay & Switch Panel Indicators, Pilot Lights IN16BBRNC

Description
"LED PNL IND RED 16MM .100"" QUICK"
Request a Quote Datasheet
Description
"LED PNL IND RED 16MM .100"" QUICK"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN16BBRNC-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN16BBRNC-ND
Panel Indicators, Pilot Lights 2449-IN16BBRNC-ND
"LED PNL IND RED 16MM .100"" QUICK"

"LED PNL IND RED 16MM .100"" QUICK"

Buy Now Datasheet
Indicators 1204-IN16BBRNC
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Red, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Red, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN16BBRNC-ND 1204-IN16BBRNC
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red Red
Terminal Type Quick Connect / Blade Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 6156552 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
LP22LED RGB StreamLine® Low Profile Multicolor LED Lights - LP22LED-090-240RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Yellow; Green; Blue; Amber, Blue, Green, Magenta, Red, White, Yellow
Terminal Type 1/2-Inch NPT Pipe,Panel,Surface
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details