The IN series consists of panel-mount LED indicators with a 16mm panel cutout, IP67 sealing, and operating temperature range of -40°C to 85°C. The part features a black plated brass finish, a rounded bezel lens, and a red/green dual LED configuration with a 6V internal resistor. Terminals are .100" quick connect. The LED forward current is rated at 25mA for red and 30mA for green, with a forward voltage of 2.4V max and 3.6V max respectively. It meets vibration resistance of 10G and dielectric strength of 1500Vrms min.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Red / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BBRG6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |