The IN16BBRB220Z is a 16mm panel-mount LED indicator with a black plated brass finish, rounded bezel, and red/blue dual LED color, operated at 220V with screw terminals. It features IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is 25mA for red and 30mA for blue, with forward voltage ratings up to 2.4V and 3.6V respectively. A 1500Vrms dielectric strength is rated between the case and LED, and insulation resistance exceeds 100MΩ. The unit includes an integrated resistor for direct 220V operation and is mounted with an included hex nut and O-ring.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Red / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BBRB220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Blue |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |