The IN16BBOY24C is a 16mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and orange/yellow dual LED. It operates at 24V with a .100" quick connect terminal. The device has an IP67 sealing rating, withstands 10G vibration, and operates from -40°C to 85°C. The LED forward current is 25mA for orange and 30mA for yellow, with a forward voltage of 2.1V and 3.3V respectively. Luminous intensity is 120mcd for orange and 170mcd for yellow, with a viewing angle of 145°. The housing and faceplate are made of black plated brass, the terminal support is PBT, and terminals are tin-plated brass. An "O" ring and hex nut are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BBOY24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |