The IN16BBOB12Z is a 16mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and orange/blue dual LED color. It operates at 12VDC with a screw terminal option and includes an internal resistor. The device has an IP67 sealing rating, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current for orange is 25mA and 30mA for blue, with forward voltages of 2.1V and 3.3V respectively. The lens is polycarbonate, and the housing and faceplate are black plated brass. Terminal support is polybutylene terephthalate, with tin-plated brass terminals supplied with a hex nut and O-ring.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BBOB12Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |