CIT Relay & Switch Indicators IN16BBGBNZ

Description
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN16BBGBNZ
Product Name Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1301079 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
PCB LED Indicators - 1717478 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
View Details
Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details