The IN16BBGB24C is a 16mm panel-mount LED indicator with a black plated brass finish, green/blue dual LED, and a 24VDC rated voltage. It features a rounded bezel lens and .100" quick connect terminals. The device meets IP67 sealing standards, operates from -40°C to 85°C, and withstands 10G vibration. The LED configuration is a Yellow / Blue dual color setup with forward current ratings of 30mA (avg) and 160mA (peak) for each color, and a forward voltage of 3.6V max at 20mA. The view angle is 145 degrees and luminous intensity is 100 mcd for blue and 120 mcd for yellow. Dielectric strength is 1500Vrms min.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BBGB24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |