"LED PNL IND YELLOW 16MM .100"" QU"
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 2449-IN16ASY12C-ND | 1204-IN16ASY12C |
| Product Name | Panel Indicators, Pilot Lights | Indicators |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Yellow | Yellow |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade |
| Voltage type DC | DC | DC |