The IN16ASRY12C is a 16mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and a red/yellow dual LED color. It operates at 12VDC with integrated current-limiting resistor, uses .100" quick connect terminals, and is rated for 20mA forward current. The housing is sealed to IP67, withstands 10G vibration, and operates from -40°C to 85°C. The LED forward voltage is typical 2.1V for red and 2.1V for yellow at 20mA, with peak forward current of 120mA for red and 120mA for yellow. Luminous intensity is 120mcd for red and 120mcd for yellow. The unit includes one hex nut and one O-ring.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ASRY12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Yellow |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |