The IN16ASRO110C is a 16mm panel-mount LED indicator with a flush bezel, red/orange dual LED, brushed stainless steel (SUS 304) finish, and .100" quick connect terminals. It operates at 110V with an integrated resistor, supports a rated forward current of 25mA per LED, and meets IP67 sealing, 10G vibration resistance, and -40°C to 85°C operating temperature ratings. The housing and face plate are made of stainless steel, with a polycarbonate lens and PBT terminal support. The part includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ASRO110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |