The IN16ASOY6C is a 16mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and an orange/yellow dual LED. It operates at 6V with a .100" quick connect terminal and meets IP67 sealing, 10G vibration resistance, and -40°C to 85°C operating temperature ratings. The LED forward current is rated at 25mA for both colors, with a maximum forward voltage of 2.5V (orange) and 2.5V (yellow) at 20mA. Luminous intensity is 120 mcd for orange and 120 mcd for yellow. The device includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ASOY6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |