The IN16ASOBNZ is a 16mm panel-mount LED indicator with a flush bezel, orange/blue dual-color LED, brushed stainless steel (SUS 304) finish, and screw terminals. It operates at a rated current of 20mA, has an IP67 sealing degree, and is rated for an operating temperature range of -40°C to 85°C with 10G vibration resistance. The LED color combination is specified as OB in the ordering code, with forward current ratings of 25mA for orange and 30mA for blue. The part includes no internal resistor. Dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min. The housing and faceplate are made of stainless steel SUS 304, and the lens is polycarbonate. A hex nut and O-ring are supplied for mounting.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ASOBNZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |