The IN series consists of 6mm to 25mm panel-mount LED indicators with IP67 sealing, operating from -40°C to 85°C, and offering 10G vibration resistance. The IN16 variant has a 16mm panel cutout and supports screw terminals. The part includes a brushed stainless steel (SUS 316L) finish, a flush bezel, and a yellow/blue dual LED configuration. It is rated for 6V operation with an internal resistor, and the LED forward current is 25mA for yellow and 30mA for blue, with a peak forward current of 120mA and 160mA respectively. The case materials include stainless steel housing and polycarbonate lens.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ASMYB6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |