CIT Relay & Switch Indicators IN16ASMRY6Z

Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN16ASMRY6Z
Product Name Indicators
Lamp Type LED Lamps
LED Color Red; Yellow
Terminal Type Screw Terminals
Width 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1713780 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details