The IN16ASMRY220Z is a 16mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and screw terminals. It features a red/yellow dual LED with a 220V internal resistor, operates from -40°C to 85°C, and meets IP67 sealing standards. The device supports 10G vibration resistance and has a dielectric strength of 1500Vrms. The LED forward current is rated at 25mA average, with a forward voltage of up to 2.5V for red and 2.5V for yellow at 20mA, and a luminous intensity of 120 mcd for both colors. The viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ASMRY220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Yellow |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |