The IN16ASMRG220C is a 16mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and red/green dual LED color, operating at 220V with a .100" quick connect terminal. It has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED has a forward current rating of 25mA for red and 30mA for green, with forward voltages up to 2.5V and 3.6V respectively, and luminous intensity of 120 mcd and 170 mcd. The dielectric strength is 1500Vrms min between case and LED, and insulation resistance is ≥100MΩ. A 150mm wire or screw terminal option is not available with this configuration.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ASMRG220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |