The IN16ASMOYNZ is a 16mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and screw terminals. It features an orange/yellow dual LED with no internal resistor. The unit is rated for an operating current of 25mA (orange) and 25mA (yellow), with a forward voltage of 2.1V (orange) and 2.1V (yellow) at 20mA. It supports an operating temperature range of -40°C to 85°C, has an IP67 sealing degree, and withstands 10G vibration. The housing is made of stainless steel (SUS 316L) with a polycarbonate lens and tin-plated brass terminals. A hex nut and O-ring are included for installation.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ASMOYNZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |