The IN16ASMOGNZ is a 16mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and screw terminals. It features an orange/green dual LED with no internal resistor, operates at 6mA to 20mA, and is rated for -40°C to 85°C. The unit has IP67 sealing, withstands 10G vibration, and supports a dielectric strength of 1500Vrms. The LED forward voltage for orange is 2.1V and green is 3.3V at 20mA, with luminous intensities of 120mcd and 170mcd respectively. Viewing angle is 145 degrees, and it uses a polycarbonate lens with a brass terminal and PBT support. The housing is SUS 316L stainless steel.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ASMOGNZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |