The IN16ASMOGNC is a 16mm panel-mount LED indicator with a flush bezel, featuring an orange/green dual LED and brushed stainless steel (SUS 316L) finish. It has an IP67 sealing degree, operates from -40°C to 85°C, and resists 10G vibration. The part uses a .100" quick connect terminal and has no internal resistor. It meets a dielectric strength of 1500Vrms and has an insulation resistance of at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ASMOGNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |