The IN16ASMOBNZ is a 16mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and screw terminals. It features an orange/blue dual LED with no internal resistor, operates from -40°C to 85°C, and has an IP67 sealing rating. The device withstands 10G vibration and 50Hz shock with 1.2mm amplitude, offers 1500Vrms dielectric strength, and an insulation resistance of at least 100MΩ. The terminal configuration supports screw terminals for sizes 16mm to 25mm, and the polycarbonate lens and stainless steel housing ensure durability in harsh environments.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ASMOBNZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |