The IN16ASMGB6Z is a 16mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and green/blue dual LED color. It supports screw terminals and operates at 6V with an IP67 sealing rating. The device has a rated forward current of 30mA for green and blue LEDs, a forward voltage of 3.3V (typ) and 3.6V (max) at 20mA, and luminous intensity of 170 mcd for green and 100 mcd for blue. The operating and storage temperature range is -40°C to 85°C, with shock resistance at 50Hz, 1.2mm amplitude and vibration resistance at 10G. The dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ASMGB6Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |