The IN16ASMGB220C is a 16mm panel mount LED indicator with a flush bezel, featuring a green/blue dual LED color and brushed stainless steel (SUS 316L) finish. It operates at 220V with a rated LED current of 20mA, and includes a .100" quick connect terminal option. The device meets IP67 sealing, withstands 10G vibration, and functions within a temperature range of -40°C to 85°C. The LED forward voltage for green and blue is specified up to 3.6V, with luminous intensity of 170 mcd and 100 mcd respectively at 20mA, and a viewing angle of 145 degrees. The housing and faceplate are constructed from stainless steel (SUS 316L), with a polycarbonate lens and PBT terminal support. It is rated for 1500Vrms dielectric strength and has an insulation resistance of at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ASMGB220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |