The IN16ASMGB110Z is a 16mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and screw terminals. It features a green/blue dual LED with an internal 110V resistor, operates from -40°C to 85°C, and meets IP67 sealing. The device has a dielectric strength of 1500Vrms, insulation resistance of at least 100MΩ, and vibration resistance of 10G. Viewing angle is 145 degrees, and the LED forward current rating is 30mA for both colors with peak current up to 160mA. The panel cutout is 16mm in diameter.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ASMGB110Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |