The IN series consists of panel-mounted LED indicators with a 16mm panel cutout, rated for 3mA to 20mA operating current and operating temperatures from -40°C to 85°C. The housing is available in stainless steel (SUS 304 or SUS 316L), nickel-plated brass, or black-plated brass, with a polycarbonate lens and IP67 sealing. The product supports 220V input with an internal resistor and offers dual-color LED options. Terminal options include .100" quick connect, wire leads, or screw terminals, with screw terminals available for sizes 16mm to 25mm. The part includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ANYB220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |