The IN16ANYB12Z is a 16mm panel-mount LED indicator with a flush bezel, nickel-plated brass finish, and screw terminals. It operates at 12V with a yellow/blue dual LED color configuration, supports an LED forward current of up to 30mA per color, and meets IP67 sealing standards. The operating and storage temperature range is -40°C to 85°C, with vibration resistance of 10G and a dielectric strength of 1500Vrms. The housing is made of stainless steel or plated brass, and the lens is polycarbonate.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ANYB12Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |