The IN16ANYB110C is a 16mm panel-mount LED indicator with a flush bezel, nickel plated brass housing and faceplate, and a polycarbonate lens. It features a yellow/blue dual LED with a 110V internal resistor, a .100" quick connect terminal, IP67 ingress protection, 10G vibration resistance, and operates from -40°C to 85°C. The unit includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ANYB110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |