The IN16ANRY12Z is a 16mm panel-mount LED indicator with a flush bezel, red/yellow dual LED, and screw terminals. It has an IP67 ingress protection rating, operates from -40°C to 85°C, and withstands 10G vibration. The LED is rated for 12V operation with an internal resistor, and the housing is nickel-plated brass. The red LED has a forward current of 25mA and a forward voltage of 2.4V max; the yellow LED has a forward current of 30mA and a forward voltage of 2.5V max. The viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ANRY12Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Yellow |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |