The IN16ANRG24C is a 16mm panel-mount LED indicator with a flush bezel, red/green dual LED, and 24V DC operation with an internal resistor. It features a nickel-plated brass housing, .100" quick connect terminals, IP67 sealing, and operates from -40°C to 85°C. The device supports 25mA average forward current per LED, with viewing angles of 145° and luminous intensities of 120 mcd for red and 170 mcd for green at 20mA. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms min.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ANRG24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |