The IN16ANRBNC is a 16mm panel-mount LED indicator with a flush bezel, red/blue dual LED, and nickel-plated brass finish. It features IP67 sealing, operates from -40°C to 85°C, and has a vibration resistance of 10G. The part uses a .100" quick connect terminal style and includes no internal resistor, requiring external current limiting. The LED configuration is configured as a red/blue dual, with forward current ratings of 25mA for red and 30mA for blue, forward voltage of up to 2.4V and 3.6V respectively, and luminous intensity of 120 mcd and 100 mcd. The housing and face plate are made of nickel-plated brass, with a polycarbonate lens and PBT terminal support. The part complies with a dielectric strength of 1500Vrms and an insulation resistance of at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Red / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ANRBNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |