The IN16ANOG220Z is a 16mm panel-mount LED indicator with a flush bezel, orange/green dual LED, nickel-plated brass finish, and screw terminals. It operates at 220V with an internal resistor, has an IP67 sealing degree, and functions within a temperature range of -40°C to 85°C. The LED characteristics include forward currents up to 30mA for orange and green, forward voltages up to 3.6V, and a luminous intensity of 170mcd for green and 120mcd for orange at 20mA. Vibration resistance is rated at 10G, and the housing and faceplate are constructed from nickel-plated brass. The terminal configuration supports direct screw termination, and the panel cutout diameter is 16mm.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ANOG220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |