The IN16ANOG12C is a 16mm panel-mount LED indicator with a flush bezel, featuring an orange/green dual LED and a nickel-plated brass finish. It operates at 12VDC with an integrated series resistor, uses .100" quick connect terminals, and meets IP67 sealing standards. The LED has a forward current rating of 25mA for orange and 30mA for green, with a forward voltage of 2.0V and 3.3V respectively at 20mA. The device supports an operating temperature range of -40°C to 85°C, offers 10G vibration resistance, and has a dielectric strength of 1500Vrms. The panel cutout dimension is 16mm.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ANOG12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |