The IN16ANOB24Z is a 16mm panel-mount LED indicator with a flush bezel, orange/blue dual LED color, nickel-plated brass finish, and screw terminals. It operates at 24V with an internal resistor, has an IP67 sealing degree, withstands 10G vibration, and functions from -40°C to 85°C. The housing and faceplate are made of nickel-plated brass, the lens is polycarbonate, and terminals are tin-plated brass. It includes one hex nut and one O-ring.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ANOB24Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |