The IN series comprises panel-mount LED indicators with a 16mm panel cutout, IP67 sealing, and operating temperatures from -40°C to 85°C. The part features a flush bezel, nickel-plated brass finish, and screw terminals. It uses a green/blue dual-color LED with a rated forward current of 30mA per color and a luminous intensity of 170 mcd for green and 100 mcd for blue at 20mA. The LED forward voltage is 3.3V typical and 3.6V maximum. The device includes no internal resistor. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms min. The housing is stainless steel (SUS 304) or equivalent, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ANGBNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |