The IN16ANGB6C is a 16mm panel-mount LED indicator with a flush bezel, green and blue LED colors, and a nickel-plated brass finish. It features a 6V internal resistor, .100" quick-connect terminals, IP67 sealing, vibration resistance of 10G, and an operating temperature range of -40°C to 85°C. The LED forward voltage for green is up to 3.6V and for blue is up to 3.6V at 20mA, with luminous intensities of 170 mcd and 100 mcd respectively. The indicator meets dielectric strength of 1500Vrms and insulation resistance of at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ANGB6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |